location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT DVI-I Dual Link cable male - male, High Quality 5,00 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI-I Dual Link cable male - male, High Quality 5,00 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK3722 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065112900
Category: DVI Cables Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 15:22:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ACT DVI-I Dual Link cable male - male, High Quality 5,00 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Certified cable.
  • - Double ferrite core.
  • - Metal and molded hoods.
Warranty: 5 Years
Long product name ACT DVI-I Dual Link cable male - male, High Quality 5,00 m :
The long product name of ACT DVI-I Dual Link cable male - male, High Quality 5,00 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI-I Dual Link cable male - male, High Quality 5,00 m
More>>>
ACT DVI-I Dual Link cable male - male, High Quality 5,00 m:
The official description of ACT DVI-I Dual Link cable male - male, High Quality 5,00 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DVI-I (24+5)
Digital + Analog Dual Link
Certified cable
Double ferrite cores
Metal and molded hoods

Short summary description ACT DVI-I Dual Link cable male - male, High Quality 5,00 m:
This short summary of the ACT DVI-I Dual Link cable male - male, High Quality 5,00 m data-sheet is auto-generated and uses the product title and the first six key specs.

ACT DVI-I Dual Link cable male - male, High Quality 5,00 m, 5 m, DVI-I, DVI-I, Male/Male

Long summary description ACT DVI-I Dual Link cable male - male, High Quality 5,00 m:
This is an auto-generated long summary of ACT DVI-I Dual Link cable male - male, High Quality 5,00 m based on the first three specs of the first five spec groups.

ACT DVI-I Dual Link cable male - male, High Quality 5,00 m. Cable length: 5 m, Connector 1: DVI-I, Connector 2: DVI-I

Features
Cable length *
5 m
Connector 1 *
DVI-I
Connector 2 *
DVI-I
Features
Connector gender
Male/Male
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)