location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT High quality converter cable Scart male - 3x RCA male

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High quality converter cable Scart male - 3x RCA male
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK1955 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2022 14:33:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ACT High quality converter cable Scart male - 3x RCA male
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - SCART (21-pin)
  • - Black
Warranty: 5 Years
Long product name ACT High quality converter cable Scart male - 3x RCA male :
The long product name of ACT High quality converter cable Scart male - 3x RCA male. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scart round cable Scart - 3x Cinch, High Quality 5.0m
More>>>
ACT High quality converter cable Scart male - 3x RCA male:
The official description of ACT High quality converter cable Scart male - 3x RCA male as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scart cable
with IN/OUT switch to determine the direction of the signals
21 pin fully wired,
Double shielded round cable.
Chrome connectors with gold-plated contacts
High Quality

Short summary description ACT High quality converter cable Scart male - 3x RCA male:
This short summary of the ACT High quality converter cable Scart male - 3x RCA male data-sheet is auto-generated and uses the product title and the first six key specs.

ACT High quality converter cable Scart male - 3x RCA male, 5 m, SCART (21-pin), Black, Male/Male

Long summary description ACT High quality converter cable Scart male - 3x RCA male:
This is an auto-generated long summary of ACT High quality converter cable Scart male - 3x RCA male based on the first three specs of the first five spec groups.

ACT High quality converter cable Scart male - 3x RCA male. Cable length: 5 m, Connector 1: SCART (21-pin), Product colour: Black

Features
Cable length *
5 m
Connector 1 *
SCART (21-pin)
Features
Product colour
Black
Connector gender
Male/Male