Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 m
- - SCART (21-pin)
- - Black, Chrome
Warranty:
5 Years
Long product name ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male
:
High quality converter cable Scart male - 3x RCA male
The long product name of ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
High quality converter cable Scart male - 3x RCA male
More>>>
ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male:
The official description of ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Scart cable
With IN/OUT switch to determine the direction of the signals.
Chrome connectors with gold-plated contacts.
Short summary description ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male:
This short summary of the ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male data-sheet is auto-generated and uses the product title and the first six key specs.
ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male, 2 m, SCART (21-pin), Black, Chrome, Male/Male
Long summary description ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male:
This is an auto-generated long summary of ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male based on the first three specs of the first five spec groups.
ACT High quality converter cable Scart male - 3x RCA maleHigh quality converter cable Scart male - 3x RCA male. Cable length: 2 m, Connector 2: SCART (21-pin), Product colour: Black, Chrome