location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT AK1915 SCART cable 5 m SCART (21-pin) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AK1915
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AK1915
Category: SCART Cables Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:43
The date of the most recent change of this product data-sheet in Icecat.
ACT AK1915 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ACT AK1915 SCART cable 5 m SCART (21-pin) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connector 1: SCART (21-pin)
  • - Connector 1 gender: Male
  • - Connector 2: SCART (21-pin)
  • - Connector 2 gender: Male
  • - Connector contacts plating: Gold
  • - 5 m
  • - Magnetically shielded
  • - Plug and Play
  • - Black
Warranty: 5 Years
Long product name ACT AK1915 SCART cable 5 m SCART (21-pin) Black :
The long product name of ACT AK1915 SCART cable 5 m SCART (21-pin) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ACT 5 metre Gold plated round scart cable (AK1915)
More>>>
ACT AK1915 SCART cable 5 m SCART (21-pin) Black:
The official description of ACT AK1915 SCART cable 5 m SCART (21-pin) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Cable Technology offers a broad range of end-to-end fiber optic and copper product solutions for customers' telecommunications networks. Our customer-focused solutions include cables, connectors, and related hardware, and network services that include network design, project management, installation and maintenance.

Short summary description ACT AK1915 SCART cable 5 m SCART (21-pin) Black:
This short summary of the ACT AK1915 SCART cable 5 m SCART (21-pin) Black data-sheet is auto-generated and uses the product title and the first six key specs.

ACT AK1915, 5 m, SCART (21-pin), SCART (21-pin), Male, Male, Gold

Long summary description ACT AK1915 SCART cable 5 m SCART (21-pin) Black:
This is an auto-generated long summary of ACT AK1915 SCART cable 5 m SCART (21-pin) Black based on the first three specs of the first five spec groups.

ACT AK1915. Cable length: 5 m, Connector 1: SCART (21-pin), Connector 2: SCART (21-pin). Quantity per pack: 1 pc(s)

Features
Cable length *
5 m
Connector 1 *
SCART (21-pin)
Connector 2 *
SCART (21-pin)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating *
Gold
Features
Product colour *
Black
Magnetically shielded
Yes
Plug and Play
Yes
Packaging content
Manual
Yes
Quantity per pack
1 pc(s)