Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.0 channels
- - iPad, iPhone, iPod
- - Black
Long product name Advance Acoustic MIP STATION III docking speaker 2.0 channels Black
:
MIP STATION III - iPhone/iPod/iPad, USB, Black
The long product name of Advance Acoustic MIP STATION III docking speaker 2.0 channels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MIP STATION III - iPhone/iPod/iPad, USB, Black
More>>>
Short summary description Advance Acoustic MIP STATION III docking speaker 2.0 channels Black:
This short summary of the Advance Acoustic MIP STATION III docking speaker 2.0 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Advance Acoustic MIP STATION III, 2.0 channels, iPad, iPhone, iPod, Black, Digital, iPhone/iPod/iPad, 1 pc(s)
Long summary description Advance Acoustic MIP STATION III docking speaker 2.0 channels Black:
This is an auto-generated long summary of Advance Acoustic MIP STATION III docking speaker 2.0 channels Black based on the first three specs of the first five spec groups.
Advance Acoustic MIP STATION III. Audio output channels: 2.0 channels. Apple docking compatibility: iPad, iPhone, iPod. Product colour: Black, Volume control: Digital. Compatible products: iPhone/iPod/iPad, Number of products included: 1 pc(s)