Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adtran 50W AC Power Supply power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adtran
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50W AC Power Supply
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1200220L1
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAdtran: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1231
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adtran 50W AC Power Supply power supply unit :
The short editorial description of Adtran 50W AC Power Supply power supply unit

ATLAS 830 Redundant Power Supply Modules
More>>>
Short summary description Adtran 50W AC Power Supply power supply unit:
This short summary of the Adtran 50W AC Power Supply power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

Adtran 50W AC Power Supply, 50 W

Long summary description Adtran 50W AC Power Supply power supply unit:
This is an auto-generated long summary of Adtran 50W AC Power Supply power supply unit based on the first three specs of the first five spec groups.

Adtran 50W AC Power Supply. Total power: 50 W

Customer service details