Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adtran 250W DC Power Supply power supply unit Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adtran
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250W DC Power Supply
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1200048L4
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAdtran: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1247
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adtran 250W DC Power Supply power supply unit Silver :
The short editorial description of Adtran 250W DC Power Supply power supply unit Silver

Smart 16/16e Redundant Power Supply DC
More>>>
Short summary description Adtran 250W DC Power Supply power supply unit Silver:
This short summary of the Adtran 250W DC Power Supply power supply unit Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Adtran 250W DC Power Supply, 250 W, Silver

Long summary description Adtran 250W DC Power Supply power supply unit Silver:
This is an auto-generated long summary of Adtran 250W DC Power Supply power supply unit Silver based on the first three specs of the first five spec groups.

Adtran 250W DC Power Supply. Total power: 250 W. Product colour: Silver

Customer service details