location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adtran Network Patch Cable - 35ft White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adtran Check ‘Adtran’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Patch Cable - 35ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1186035L2
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Adtran’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adtran: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2017 03:51:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adtran Network Patch Cable - 35ft White :
The long product name of Adtran Network Patch Cable - 35ft White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Patch Cable - 35ft - AMP, FutureBus
More>>>
Short summary description Adtran Network Patch Cable - 35ft White:
This short summary of the Adtran Network Patch Cable - 35ft White data-sheet is auto-generated and uses the product title and the first six key specs.

Adtran Network Patch Cable - 35ft, 10 m, White

Long summary description Adtran Network Patch Cable - 35ft White:
This is an auto-generated long summary of Adtran Network Patch Cable - 35ft White based on the first three specs of the first five spec groups.

Adtran Network Patch Cable - 35ft. Cable length: 10 m. Product colour: White