Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adtran Future Bus - to - AMP Adapter Cable (3 ft.) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adtran
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Future Bus - to - AMP Adapter Cable (3 ft.)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1186020L2
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Interface/Gender Adapters
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAdtran: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1452
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 07 Nov 2019 08:09:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adtran Future Bus - to - AMP Adapter Cable (3 ft.) White :
The short editorial description of Adtran Future Bus - to - AMP Adapter Cable (3 ft.) White

Future Bus - to - AMP Adapter Cable (3 ft.)
More>>>
Short summary description Adtran Future Bus - to - AMP Adapter Cable (3 ft.) White:
This short summary of the Adtran Future Bus - to - AMP Adapter Cable (3 ft.) White data-sheet is auto-generated and uses the product title and the first six key specs.

Adtran Future Bus - to - AMP Adapter Cable (3 ft.), Female/Female, 0.93 m, White

Long summary description Adtran Future Bus - to - AMP Adapter Cable (3 ft.) White:
This is an auto-generated long summary of Adtran Future Bus - to - AMP Adapter Cable (3 ft.) White based on the first three specs of the first five spec groups.

Adtran Future Bus - to - AMP Adapter Cable (3 ft.). Connector gender: Female/Female, Cable length: 0.93 m. Product colour: White

Country Distributor
Nederland 1 distributor(s)
Customer service details