Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adtran MX2820 23" Fan Module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adtran
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX2820 23" Fan Module
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1186006L1
Category
Wavelength-division multiplexing (WDM) is a technology which multiplexes a number of optical carrier signals onto a single optical fiber by using different wavelengths (i.e. colors) of laser light. A multiplexer is a device to join signals together.
Wave Division Multiplexers
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAdtran: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2163
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adtran MX2820 23" Fan Module :
The short editorial description of Adtran MX2820 23" Fan Module

MX2820 58.42 cm (23") Fan Module
More>>>
Short summary description Adtran MX2820 23" Fan Module:
This short summary of the Adtran MX2820 23" Fan Module data-sheet is auto-generated and uses the product title and the first six key specs.

Adtran MX2820 23" Fan Module

Long summary description Adtran MX2820 23" Fan Module:
This is an auto-generated long summary of Adtran MX2820 23" Fan Module based on the first three specs of the first five spec groups.

Adtran MX2820 23" Fan Module

Country Distributor
Nederland 1 distributor(s)
Customer service details