Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adtran MX2820 DS3 High Density Systems 19" network equipment chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adtran
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX2820 DS3 High Density Systems 19"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1186001L2
Category
Metal shell which contains the components of a network.
Network Equipment Chassis
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAdtran: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1390
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 Years
Long product name Adtran MX2820 DS3 High Density Systems 19" network equipment chassis :
The short editorial description of Adtran MX2820 DS3 High Density Systems 19" network equipment chassis

MX2820 DS3 High Density Systems 19" and 23" Chassis
More>>>
Short summary description Adtran MX2820 DS3 High Density Systems 19" network equipment chassis:
This short summary of the Adtran MX2820 DS3 High Density Systems 19" network equipment chassis data-sheet is auto-generated and uses the product title and the first six key specs.

Adtran MX2820 DS3 High Density Systems 19"

Long summary description Adtran MX2820 DS3 High Density Systems 19" network equipment chassis:
This is an auto-generated long summary of Adtran MX2820 DS3 High Density Systems 19" network equipment chassis based on the first three specs of the first five spec groups.

Adtran MX2820 DS3 High Density Systems 19"

Country Distributor
Nederland 1 distributor(s)
Customer service details