Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Desktop publishing
- - Upgrade
- - Language version: English
- - 1 license(s)
Long product name Adobe 5.5 Design Standard, UPG Desktop publishing 1 license(s) English
:
Creative Suite 5.5 Design Standard, v5.5, Upgrade from CS5, Win/Mac, TLP-1, Point Value 300, Point Level 1-2499, EN
The long product name of Adobe 5.5 Design Standard, UPG Desktop publishing 1 license(s) English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Creative Suite 5.5 Design Standard, v5.5, Upgrade from CS5, Win/Mac, TLP-1, Point Value 300, Point Level 1-2499, EN
More>>>
Short summary description Adobe 5.5 Design Standard, UPG Desktop publishing 1 license(s) English:
This short summary of the Adobe 5.5 Design Standard, UPG Desktop publishing 1 license(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Adobe 5.5 Design Standard, UPG, Desktop publishing, 1 license(s), Upgrade, English, 8397 MB, 1024 MB
Long summary description Adobe 5.5 Design Standard, UPG Desktop publishing 1 license(s) English:
This is an auto-generated long summary of Adobe 5.5 Design Standard, UPG Desktop publishing 1 license(s) English based on the first three specs of the first five spec groups.
Adobe 5.5 Design Standard, UPG. Type: Desktop publishing, License quantity: 1 license(s), Software type: Upgrade. Minimum storage drive space: 8397 MB, Minimum RAM: 1024 MB, Minimum processor: Intel Pentium 4 / AMD Athlon 64. Platform: PC, Mac