Long product name Adobe 5.5 Design Premium, Mac, DVD, SE Desktop publishing Swedish
:
CS5.5 Design Premium, Mac, DVD, SE
The long product name of Adobe 5.5 Design Premium, Mac, DVD, SE Desktop publishing Swedish. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CS5.5 Design Premium, Mac, DVD, SE
More>>>
Short summary description Adobe 5.5 Design Premium, Mac, DVD, SE Desktop publishing Swedish:
This short summary of the Adobe 5.5 Design Premium, Mac, DVD, SE Desktop publishing Swedish data-sheet is auto-generated and uses the product title and the first six key specs.
Adobe 5.5 Design Premium, Mac, DVD, SE, Desktop publishing, Swedish, DVD, 10300 MB, 1024 MB, Intel Dual-Core
Long summary description Adobe 5.5 Design Premium, Mac, DVD, SE Desktop publishing Swedish:
This is an auto-generated long summary of Adobe 5.5 Design Premium, Mac, DVD, SE Desktop publishing Swedish based on the first three specs of the first five spec groups.
Adobe 5.5 Design Premium, Mac, DVD, SE. Type: Desktop publishing, Language version: Swedish. Media types supported: DVD. Minimum storage drive space: 10300 MB, Minimum RAM: 1024 MB, Minimum processor: Intel Dual-Core. Platform: MAC