Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Desktop publishing
- - Upgrade
- - Language version: English
- - 1 license(s)
Long product name Adobe 5.5 Design Premium Desktop publishing 1 license(s) English
:
Creative Suite 5.5 Design Premium, v5.5, EN, Upsell from Acrobat Pro, Win/Mac, 1 User, TLP-1, Point Value 1450, Level 1-2499
The long product name of Adobe 5.5 Design Premium Desktop publishing 1 license(s) English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Creative Suite 5.5 Design Premium, v5.5, EN, Upsell from Acrobat Pro, Win/Mac, 1 User, TLP-1, Point Value 1450, Level 1-2499
More>>>
Short summary description Adobe 5.5 Design Premium Desktop publishing 1 license(s) English:
This short summary of the Adobe 5.5 Design Premium Desktop publishing 1 license(s) English data-sheet is auto-generated and uses the product title and the first six key specs.
Adobe 5.5 Design Premium, Desktop publishing, 1 license(s), Upgrade, English, 10550 MB, 1024 MB
Long summary description Adobe 5.5 Design Premium Desktop publishing 1 license(s) English:
This is an auto-generated long summary of Adobe 5.5 Design Premium Desktop publishing 1 license(s) English based on the first three specs of the first five spec groups.
Adobe 5.5 Design Premium. Type: Desktop publishing, License quantity: 1 license(s), Software type: Upgrade. Minimum storage drive space: 10550 MB, Minimum RAM: 1024 MB, Minimum processor: Intel Pentium 4 / AMD Athlon 64. Platform: PC, Mac