Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adobe
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photoshop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS5 Extended, 1U, Upg, Mac, FR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65049191
Category
Computer programs which allow a user to edit static or moving images e.g. Adobe Photoshop.
Graphics Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adobe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1903
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 21 Jun 2018 03:39:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR :
The short editorial description of Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR

Photoshop CS5 Extended,upgrade package, 1 user, upgrade from Adobe Photoshop Elements 4.0/6.0/8.0, DVD, Mac, Canadian French
More>>>
Short summary description Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR:
This short summary of the Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR data-sheet is auto-generated and uses the product title and the first six key specs.

Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR, French, 1 license(s), Upgrade, Mac OS X 10.5 Leopard,Mac OS X 10.6 Snow Leopard, Mac, 2000 MB

Long summary description Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR:
This is an auto-generated long summary of Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR based on the first three specs of the first five spec groups.

Adobe CS5 Extended, 1U, Upg, Mac, FR, Photoshop. Language version: French, License quantity: 1 license(s), Software type: Upgrade. Mac operating systems supported: Mac OS X 10.5 Leopard,Mac OS X 10.6 Snow Leopard, Platform: Mac, Minimum storage drive space: 2000 MB. Media types supported: DVD

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:23:33
Uk has collected 1 expert review for Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:23:33
Nl heeft 1 proffesionele recensie voor Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR gevonden en de beoordeling is 90 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:23:33
Fr a recueilli 1 avis d’experts pour Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR et la note moyenne est de 90 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:23:33
De hat 1 Expertenmeinung für Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR zusammengestellt, die Beurteilung ist 90 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:23:33
Testseek ha raccolto 1 recensione da parte di esperti per Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR e la valutazione è di 90 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:23:33
Es ha coleccionado 1 opiniones de expertos para Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR y la calificación media es 90 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:23:33
Dk har samlet 1 ekspertanmeldelse for Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR og bedømmelsen er 90 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:23:33
Se har samlat in 1 experttest för Adobe Photoshop CS5 Extended, 1U, Upg, Mac, FR och det genomsnittliga betyget är 90 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:38:48
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:38:48
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:38:48
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 09:38:48
90%
Source Review comments Score
mymac.com
Updated:
2014-09-10 01:23:33
It’s expensive and it’s huge. Most of us don’t need it, and there must be other apps that handle some of what I’ve raved about, but all that seems beside the point today. For now, I love this software. Photoshop CS5 not only...
90%
Show all
Customer service details