location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR Graphic editor 1 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adobe Check ‘Adobe’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photoshop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS5 Extended, 1U, Upg, Win, FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65049120
Category:
Computer programs that allow information to be presented in various formats, such as text, audio and video.
Multimedia Software Check ‘Adobe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adobe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR Graphic editor 1 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphic editor
  • - Software type: Upgrade
  • - Language version: French
  • - 1 license(s)
Long product name Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR Graphic editor 1 license(s) :
The long product name of Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR Graphic editor 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoshop CS5 Extended,upgrade package, 1 user, upgrade from Adobe Photoshop CS5, DVD, Win, Canadian French
More>>>
Short summary description Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR Graphic editor 1 license(s):
This short summary of the Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR Graphic editor 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR, Graphic editor, French, 1 license(s), Upgrade, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., PC

Long summary description Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR Graphic editor 1 license(s):
This is an auto-generated long summary of Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR Graphic editor 1 license(s) based on the first three specs of the first five spec groups.

Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR. Type: Graphic editor, Language version: French, License quantity: 1 license(s). Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., Platform: PC, Minimum storage drive space: 1000 MB. Media types supported: DVD

Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:19:50
Uk has collected 1 expert review for Adobe Photoshop CS5 Extended, 1U, Upg, Win, FR Graphic editor 1 license(s) and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
mymac.com
Updated:
2014-09-10 01:19:50
It’s expensive and it’s huge. Most of us don’t need it, and there must be other apps that handle some of what I’ve raved about, but all that seems beside the point today. For now, I love this software. Photoshop CS5 not only...
90%