location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adobe Photoshop CS5, 1U, Upg, Win, FR Graphic editor 1 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adobe Check ‘Adobe’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photoshop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS5, 1U, Upg, Win, FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65048829
Category:
Computer programs that allow information to be presented in various formats, such as text, audio and video.
Multimedia Software Check ‘Adobe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adobe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Adobe Photoshop CS5, 1U, Upg, Win, FR Graphic editor 1 license(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphic editor
  • - Software type: Upgrade
  • - Language version: French
  • - 1 license(s)
Long product name Adobe Photoshop CS5, 1U, Upg, Win, FR Graphic editor 1 license(s) :
The long product name of Adobe Photoshop CS5, 1U, Upg, Win, FR Graphic editor 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoshop CS5, Upgrade package CS2/CS3/CS4, 1 user, DVD, Win, Canadian French
More>>>
Short summary description Adobe Photoshop CS5, 1U, Upg, Win, FR Graphic editor 1 license(s):
This short summary of the Adobe Photoshop CS5, 1U, Upg, Win, FR Graphic editor 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Adobe Photoshop CS5, 1U, Upg, Win, FR, Graphic editor, French, 1 license(s), Upgrade, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., PC

Long summary description Adobe Photoshop CS5, 1U, Upg, Win, FR Graphic editor 1 license(s):
This is an auto-generated long summary of Adobe Photoshop CS5, 1U, Upg, Win, FR Graphic editor 1 license(s) based on the first three specs of the first five spec groups.

Adobe Photoshop CS5, 1U, Upg, Win, FR. Type: Graphic editor, Language version: French, License quantity: 1 license(s). Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., Platform: PC, Minimum storage drive space: 1000 MB. Media types supported: DVD

Source Testseek summary Average rating
Reviews
Updated:
2014-09-10 01:26:46
Uk has collected 6 expert reviews for Adobe Photoshop CS5, 1U, Upg, Win, FR Graphic editor 1 license(s) and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
zdnet.co.uk
Updated:
2014-09-10 01:26:46
Photoshop has been in the English lexicon as a term to edit images for a long time, but the latest version of Adobe's flagship stretches the canvas of image manipulation much farther than ever before. The look of the program has changed so little from...
Good A stunning array of new tools, including automatic lens corrections, High Dynamic Range toning and automated editing tools, Significant improvements to 3D image creation...
Bad Expensive, User interface needs refining...
Bottom line Because of its position as the industry standard for professional image editing and the use of its name as a colloquialism for all kinds of image manipulation, many users mistakenly believe that Photoshop is a must-have program. It's needed for profess...
90%
alphr.com
Updated:
2014-09-10 01:26:46
Photoshop Extended's name sounds impressive, but in reality it isn't extra bitmap power on offer, but the ability to manage and render pixels in 3D space. In previous versions you could import 3D models, but Photoshop's 3D creation capabilities were li...
Bottom line Photoshop CS5 Extended adds to its 3D capabilities, but whether it's worth the effort is debatable...
33%
mymac.com
Updated:
2014-09-10 01:26:46
Overall, these new tools in Photoshop CS5 are great new additions to Photoshop. The make image manipulation that much easier and faster. Any Photoshop user is going to want to have these tools...
0%
cadalyst.com
Updated:
2014-09-10 01:26:46
Photoshop CS5 Extended from Adobe Systems is an amazingly capable image and photo editor, equipped with features that make it a valuable tool for a broad range of professional endeavors, including CAD, DCC (digital content and creation), and visua...
Bottom line Adobe Photoshop is 20 years old this year. I remember reviewing the first PC version, and we have come a long way in those two decades. The release of Adobe Photoshop CS5 Extended has much to offer, no matter what your specific needs may be. The amazin...
0%
arstechnica.com
Updated:
2014-09-10 01:26:46
Photoshop turned twenty years old this year. That may seem like nothin' but a number, but when you look at the Mac platforms it's migrated to and from, and the fact that it's had 12 versions, Photoshop's twenty years have seen a lot of changes for on...
Bottom line It's truly impressive that Photoshop CS5 is successful at adding a lot of useful, engineering-heavy features in CS5, all while porting over to a new and stable Cocoa 64-bit code-base on OS X. And it's encouraging to see that a program that has no real...
0%
pcmag.com
Updated:
2014-09-10 01:26:46
Arthur C. Clarke postulated that "any sufficiently advanced technology is indistinguishable from magic," and every new release of Adobe's industry-standard bitmap image-editor, Photoshop, comes closer to proving that true. The newest, Photoshop CS5...
Good Lots of helpful upgrades to major tools. Many smaller but useful enhancements. Content-Aware Fill is both mind-blowing and astonishingly useful.
Bad Expensive.
Bottom line How can you argue with the king? The swath of new features Adobe has implemented in its unparalleled photo editor make what was already the best even better, and more magical...
100%