Adobe logo

Adobe Director MX 2004. Disk Kit Desktop publishing English

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10501
Info modified on:
21 Jul 2023, 09:10:58
Long product name Adobe Director MX 2004. Disk Kit Desktop publishing English:

Director MX 2004. Disk Kit, Win32/Mac, EN

Short summary description Adobe Director MX 2004. Disk Kit Desktop publishing English:

Adobe Director MX 2004. Disk Kit, Desktop publishing, Disk Kit, English, CD, 200 MB, 128 MB

Long summary description Adobe Director MX 2004. Disk Kit Desktop publishing English:

Adobe Director MX 2004. Disk Kit. Type: Desktop publishing, Software type: Disk Kit, Language version: English. Media types supported: CD. Minimum storage drive space: 200 MB, Minimum RAM: 128 MB, Minimum processor: Intel Pentium III 600MHz / Power G3 500 MHz. Platform: PC, Mac

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.