location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AdHoc Spice Bomb infuser Silicone, Stainless steel Herb/spice

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AdHoc Check ‘AdHoc’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spice Bomb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
160963100 show
Show alternative article codes used in the online market place
Category:
Device in which loose, dried tea leaves are placed for steeping or brewing in a mug or a teapot full of hot water. It is often called a teaball or tea maker, and sometimes a tea egg.
Infusers Check ‘AdHoc’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AdHoc: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2020 15:36:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name AdHoc Spice Bomb infuser Silicone, Stainless steel Herb/spice :
The long product name of AdHoc Spice Bomb infuser Silicone, Stainless steel Herb/spice. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spice Infuser, 70 x 90 mm
More>>>
Short summary description AdHoc Spice Bomb infuser Silicone, Stainless steel Herb/spice:
This short summary of the AdHoc Spice Bomb infuser Silicone, Stainless steel Herb/spice data-sheet is auto-generated and uses the product title and the first six key specs.

AdHoc Spice Bomb, Herb/spice, Stainless steel, Silicone, Stainless steel, 240 °C, 7 cm, 90 mm

Long summary description AdHoc Spice Bomb infuser Silicone, Stainless steel Herb/spice:
This is an auto-generated long summary of AdHoc Spice Bomb infuser Silicone, Stainless steel Herb/spice based on the first three specs of the first five spec groups.

AdHoc Spice Bomb. Recommended usage: Herb/spice, Product colour: Stainless steel, Material: Silicone, Stainless steel. Diameter: 7 cm, Length: 90 mm. Quantity per pack: 1 pc(s)