Long product name AdHoc AS03 Black, Stainless steel
:
SCHUHBECKs 25 cm
The long product name of AdHoc AS03 Black, Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SCHUHBECKs 25 cm
More>>>
Short summary description AdHoc AS03 Black, Stainless steel:
This short summary of the AdHoc AS03 Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
AdHoc AS03, Black, Stainless steel, Plastic, Stainless steel, Vertical, 250 mm
Long summary description AdHoc AS03 Black, Stainless steel:
This is an auto-generated long summary of AdHoc AS03 Black, Stainless steel based on the first three specs of the first five spec groups.
AdHoc AS03. Product colour: Black, Stainless steel, Material: Plastic, Stainless steel, Type: Vertical. Height: 250 mm