Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Adesso WKB-2000CB Bluetooth Black mobile device keyboard

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adesso
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WKB-2000CB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WKB-2000CB
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adesso: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4378
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 12 Oct 2017 03:34:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adesso WKB-2000CB Bluetooth Black mobile device keyboard :
The short editorial description of Adesso WKB-2000CB Bluetooth Black mobile device keyboard

Bluetooth, Black + Case for iPad
More>>>
Short summary description Adesso WKB-2000CB Bluetooth Black mobile device keyboard:
This short summary of the Adesso WKB-2000CB Bluetooth Black mobile device keyboard data-sheet is auto-generated and uses the product title and the first six key specs.
Adesso WKB-2000CB, Black, 40 h, 250 g, 235 x 133 x 7 mm, Battery, Bluetooth
Long summary description Adesso WKB-2000CB Bluetooth Black mobile device keyboard :

Adesso WKB-2000CB. Colour of product: Black. Battery life (max): 40 h, Keyboard weight: 250 g, Keyboard dimensions (WxDxH): 235 x 133 x 7 mm. Device interface: Bluetooth, Bluetooth version: 2.1+EDR, Wireless range: 10 m

This is an auto-generated long summary of Adesso WKB-2000CB Bluetooth Black mobile device keyboard based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.