Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black
- - Working distance: 2 cm
- - Standard interfaces: USB
Long product name Adesso NUSCAN-1000U Black
:
NUSCAN-1000U, 660nm, 2048 pixel, 100 sec/page
The long product name of Adesso NUSCAN-1000U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
NUSCAN-1000U, 660nm, 2048 pixel, 100 sec/page
More>>>
Short summary description Adesso NUSCAN-1000U Black:
This short summary of the Adesso NUSCAN-1000U Black data-sheet is auto-generated and uses the product title and the first six key specs.
Adesso NUSCAN-1000U, 2 cm, 100 sec/page, USB, 1.8 m, Black, 5 V
Long summary description Adesso NUSCAN-1000U Black:
This is an auto-generated long summary of Adesso NUSCAN-1000U Black based on the first three specs of the first five spec groups.
Adesso NUSCAN-1000U. Working distance: 2 cm, Scan speed: 100 sec/page. Standard interfaces: USB, Cable length: 1.8 m. Product colour: Black. Input voltage: 5 V, Power requirements: 0.6 W, Power consumption: 120 mA. Weight: 170 g