Long product name Adesso ACS-130GB tablet case Folio Black
:
The short editorial description of Adesso ACS-130GB tablet case Folio Black
Genuine Leather Case f/ The New iPad & iPad 2, Black
More>>>
Adesso ACS-130GB tablet case Folio Black:
The official marketing text of Adesso ACS-130GB tablet case Folio Black as supplied by the manufacturer
The Adesso iPad Leather Case is the perfect companion for your iPad —regardless of your iPad model. This case is designed to fit The New iPad and the iPad 2 offering both front and rear cameras full visibility. Enjoy the convenience of an advanced auto-securing magnetic flap that provides extra security and is easy-to-use. Our case also offers multiple viewing angles for either managing your emails, viewing photos and slide shows or watching movies.
Short summary description Adesso ACS-130GB tablet case Folio Black:
This short summary of the Adesso ACS-130GB tablet case Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.
Adesso ACS-130GB, Folio, Apple, iPad, iPad 2, 450 g, Black
Long summary description Adesso ACS-130GB tablet case Folio Black:
This is an auto-generated long summary of Adesso ACS-130GB tablet case Folio Black based on the first three specs of the first five spec groups.
Adesso ACS-130GB. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad, iPad 2. Weight: 450 g. Product colour: Black