AddOn Networks 1442401G1-AO network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11499
Info modified on:
06 Aug 2024, 14:04:07
Long product name AddOn Networks 1442401G1-AO network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

MMF, 850nm, 300m, LC, DOM

Short summary description AddOn Networks 1442401G1-AO network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

AddOn Networks 1442401G1-AO, Fiber optic, 10000 Mbit/s, SFP+, LC, SR, 300 m

Long summary description AddOn Networks 1442401G1-AO network transceiver module Fiber optic 10000 Mbit/s SFP+ 850 nm:

AddOn Networks 1442401G1-AO. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Metallic

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.