Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
- - Ethernet LAN 10,100,1000 Mbit/s
Warranty:
Lifetime
Long product name AddOn Networks USB30DOCKHDDVI-5PK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White
:
USB 3.0 to Dual Head Docking Station, White, 5-Pack
The long product name of AddOn Networks USB30DOCKHDDVI-5PK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
USB 3.0 to Dual Head Docking Station, White, 5-Pack
More>>>
Short summary description AddOn Networks USB30DOCKHDDVI-5PK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:
This short summary of the AddOn Networks USB30DOCKHDDVI-5PK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White data-sheet is auto-generated and uses the product title and the first six key specs.
AddOn Networks USB30DOCKHDDVI-5PK, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, 10,100,1000 Mbit/s, White, 2048 x 1152 pixels
Long summary description AddOn Networks USB30DOCKHDDVI-5PK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White:
This is an auto-generated long summary of AddOn Networks USB30DOCKHDDVI-5PK laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A White based on the first three specs of the first five spec groups.
AddOn Networks USB30DOCKHDDVI-5PK. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White, Maximum digital resolution: 2048 x 1152 pixels, Brand compatibility: Any brand. Power source type: USB