location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adax VV20 CDH Black 2000 W Fan electric space heater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adax Check ‘Adax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VV20 CDH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VV20CDH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7040665220217
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Adax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2020 15:08:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Adax VV20 CDH Black 2000 W Fan electric space heater :
The long product name of Adax VV20 CDH Black 2000 W Fan electric space heater. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VV20 CDH, 2000W, 1.4 kg
More>>>
Short summary description Adax VV20 CDH Black 2000 W Fan electric space heater:
This short summary of the Adax VV20 CDH Black 2000 W Fan electric space heater data-sheet is auto-generated and uses the product title and the first six key specs.

Adax VV20 CDH, Fan electric space heater, Floor, Black, 2000 W, 1200 W, 220 - 240 V

Long summary description Adax VV20 CDH Black 2000 W Fan electric space heater:
This is an auto-generated long summary of Adax VV20 CDH Black 2000 W Fan electric space heater based on the first three specs of the first five spec groups.

Adax VV20 CDH. Type: Fan electric space heater. Placement options: Floor, Product colour: Black. Heating power: 2000 W, Heating power (min): 1200 W. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 250 mm, Depth: 250 mm, Height: 810 mm