Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Fan electric space heater
- - Number of power levels: 2
- - Placement options: Table
- - Heating power: 2000 W
- - Adjustable thermostat
- - White
Warranty:
2 years
Long product name Adax VV13 T White 2000 W Fan electric space heater
:
VV13 T, 2000W
The long product name of Adax VV13 T White 2000 W Fan electric space heater. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
VV13 T, 2000W
More>>>
Short summary description Adax VV13 T White 2000 W Fan electric space heater:
This short summary of the Adax VV13 T White 2000 W Fan electric space heater data-sheet is auto-generated and uses the product title and the first six key specs.
Adax VV13 T, Fan electric space heater, Table, White, 2000 W
Long summary description Adax VV13 T White 2000 W Fan electric space heater:
This is an auto-generated long summary of Adax VV13 T White 2000 W Fan electric space heater based on the first three specs of the first five spec groups.
Adax VV13 T. Type: Fan electric space heater. Placement options: Table, Product colour: White. Heating power: 2000 W