More>>>
Short summary description ADATA 16GB Themen-Serie T802 USB flash drive USB Type-A 2.0:
This short summary of the ADATA 16GB Themen-Serie T802 USB flash drive USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 16GB Themen-Serie T802, 16 GB, USB Type-A, 2.0, Cap
Long summary description ADATA 16GB Themen-Serie T802 USB flash drive USB Type-A 2.0:
This is an auto-generated long summary of ADATA 16GB Themen-Serie T802 USB flash drive USB Type-A 2.0 based on the first three specs of the first five spec groups.
ADATA 16GB Themen-Serie T802. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap