Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 GB USB Type-A 2.0
- - Form factor: Cap
- - Violet
More>>>
Short summary description ADATA 8GB Themen-Serie T801 USB flash drive USB Type-A 2.0 Violet:
This short summary of the ADATA 8GB Themen-Serie T801 USB flash drive USB Type-A 2.0 Violet data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 8GB Themen-Serie T801, 8 GB, USB Type-A, 2.0, Cap, 9 g, Violet
Long summary description ADATA 8GB Themen-Serie T801 USB flash drive USB Type-A 2.0 Violet:
This is an auto-generated long summary of ADATA 8GB Themen-Serie T801 USB flash drive USB Type-A 2.0 Violet based on the first three specs of the first five spec groups.
ADATA 8GB Themen-Serie T801. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 9 g. Product colour: Violet