Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 GB USB Type-A 2.0
- - Form factor: Other
- - Red
Long product name ADATA 2GB Theme Series T703 USB flash drive USB Type-A 2.0 Red
:
2GB Theme Series T703 Red
The long product name of ADATA 2GB Theme Series T703 USB flash drive USB Type-A 2.0 Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2GB Theme Series T703 Red
More>>>
Short summary description ADATA 2GB Theme Series T703 USB flash drive USB Type-A 2.0 Red:
This short summary of the ADATA 2GB Theme Series T703 USB flash drive USB Type-A 2.0 Red data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 2GB Theme Series T703, 2 GB, USB Type-A, 2.0, Other, 15 g, Red
Long summary description ADATA 2GB Theme Series T703 USB flash drive USB Type-A 2.0 Red:
This is an auto-generated long summary of ADATA 2GB Theme Series T703 USB flash drive USB Type-A 2.0 Red based on the first three specs of the first five spec groups.
ADATA 2GB Theme Series T703. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Other. Weight: 15 g. Product colour: Red