Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 GB USB Type-A 2.0
- - Form factor: Other
- - Pink
Long product name ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0 Pink
:
16GB Theme Series T703 Pink
The long product name of ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0 Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16GB Theme Series T703 Pink
More>>>
Short summary description ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0 Pink:
This short summary of the ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0 Pink data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 16GB Theme Series T703, 16 GB, USB Type-A, 2.0, Other, 15 g, Pink
Long summary description ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0 Pink:
This is an auto-generated long summary of ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0 Pink based on the first three specs of the first five spec groups.
ADATA 16GB Theme Series T703. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Other. Weight: 15 g. Product colour: Pink