Long product name ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0
:
16GB Theme Series T703 Grape
The long product name of ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16GB Theme Series T703 Grape
More>>>
Short summary description ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0:
This short summary of the ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 16GB Theme Series T703, 16 GB, USB Type-A, 2.0, Other, 15 g
Long summary description ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0:
This is an auto-generated long summary of ADATA 16GB Theme Series T703 USB flash drive USB Type-A 2.0 based on the first three specs of the first five spec groups.
ADATA 16GB Theme Series T703. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Other. Weight: 15 g