Long product name ADATA 4GB Disney Series RB18 USB flash drive USB Type-A 2.0 Blue
:
4GB Disney Series Mickey Sports Collection Blue
The long product name of ADATA 4GB Disney Series RB18 USB flash drive USB Type-A 2.0 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB Disney Series Mickey Sports Collection Blue
More>>>
Short summary description ADATA 4GB Disney Series RB18 USB flash drive USB Type-A 2.0 Blue:
This short summary of the ADATA 4GB Disney Series RB18 USB flash drive USB Type-A 2.0 Blue data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 4GB Disney Series RB18, 4 GB, USB Type-A, 2.0, 17 g, Blue
Long summary description ADATA 4GB Disney Series RB18 USB flash drive USB Type-A 2.0 Blue:
This is an auto-generated long summary of ADATA 4GB Disney Series RB18 USB flash drive USB Type-A 2.0 Blue based on the first three specs of the first five spec groups.
ADATA 4GB Disney Series RB18. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 17 g. Product colour: Blue