Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ADATA XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB 2GB DDR3 1600MHz memory module

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX3S1600GB2G9-1G
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
memory modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14064
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 07 Dec 2017 14:30:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifeitme
Long product name ADATA XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB 2GB DDR3 1600MHz memory module :
The short editorial description of ADATA XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB 2GB DDR3 1600MHz memory module

XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB
More>>>
Short summary description ADATA XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB 2GB DDR3 1600MHz memory module:
This short summary of the ADATA XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB 2GB DDR3 1600MHz memory module data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB, 2 GB, 1 x 2 GB, DDR3, 1600 MHz, 204-pin SO-DIMM
Long summary description ADATA XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB 2GB DDR3 1600MHz memory module :

ADATA XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB. Component for: Notebook, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 9

This is an auto-generated long summary of ADATA XPG Gaming Series, SO-Dimm DDR3, 1600 MHz, CL9, 2GB 2GB DDR3 1600MHz memory module based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.