location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ADATA ASE730 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA Check ‘ADATA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASE730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASE730-250GU31-CGD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0842243011401 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘ADATA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:20:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ADATA ASE730 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB Gold
  • - Read speed: 550 MB/s Write speed: 450 MB/s
  • - USB Type-C
Warranty: 3 years
Long product name ADATA ASE730 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Gold :
The long product name of ADATA ASE730 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250GB, USB 3.1 Gen 2 Type-C
More>>>
Short summary description ADATA ASE730 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Gold:
This short summary of the ADATA ASE730 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ADATA ASE730, 250 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 550 MB/s, Gold

Long summary description ADATA ASE730 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Gold:
This is an auto-generated long summary of ADATA ASE730 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Gold based on the first three specs of the first five spec groups.

ADATA ASE730. SSD capacity: 250 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 550 MB/s, Write speed: 450 MB/s. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2018-02-09 02:46:12
Uk has collected 48 expert reviews for ADATA ASE730 250 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Gold and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-02-09 02:45:36
Solid-state storage may be sexy, but if you're looking for huge capacity and tiny prices, then the classic hard disk remains unbeaten. Available capacities of portable drives with laptop-style disks inside now extends up to a whopping 4000GB, more commonl...
0%
tweaktown.com
Updated:
2018-02-09 02:45:57
Portable SSDs are rather plentiful in the market with many vendors taking part, but the cost of these solutions hasn't reflected the near 0.50 cent per GB the market has been at for a while now.We last looked at portable solutions from ADATA at the beginn...
Bottom line ADATA's SE730 external drive is one of the most compact portable SSDs on the market yet retains durability with its IP68 certification...
88%
techadvisor.co.uk
Updated:
2018-02-09 02:46:06
Adata's SE730 is a brand new portable SSD which combines the best of all worlds: it's one of the smallest we've seen, it's waterproof and it has blistering speed with which few of its rivals can compete. Also see: Best portable hard drives . The one snag...
Bottom line Typically if you want a tiny, high-capacity drive you have to sacrifice performance, but not with the SE730. It really is a pocket rocket, and well worth the price if you need speedy portable storage...
90%
tweaktown.com
Updated:
2018-02-09 02:46:12
Since the release of USB, it has been the most universally accepted methods of connecting devices ever, and not just for PCs. Nearly every modern device has some sort of USB port to allow connectivity of that device. With the launch of USB 3.0 in 2010, pe...
Bottom line ADATA's DashDrive Elite SE730 promises to be part of the first wave of USB 3.1 products to hit the market, with performance and reliability leading the way...
85%
expertreviews.co.uk
Updated:
2018-03-01 09:59:21
We're still waiting for some truly great external hard drive Black Friday deals to surface (it's only a matter of time), but this Western Digital My Passport is a pretty good one to get started with. Delivering a 4TB of storage in a tiny footprint and wei...
0%
techradar.com
Updated:
2018-08-30 07:55:30
Solid-state drives have pushed hard disks out of the mainstream to niche markets where performance is far less important than the sheer price per GB.SSDs maintain their decade-old advantages of better performance, lower power consumption and higher reliab...
Good Tiny, Great performance...
Bad Still more expensive than the competition, Would prefer a black color option...
Bottom line Adata's highlighted unique selling point here is the use of a USB 3.1 Gen 2 connector, but sadly this position is without any merit as the SE730H still uses SATA technology which is limited. A move towards NVMe would solve that, but would also significant...
80%
computershopper.com
Updated:
2018-02-09 02:45:40
One look at the ADATA SE730 External SSD, and you can tell: This is the future of the storage that you'll carry around.We all know that most portable storage, eventually, will be solid-state (that is, not a spinning drive), and as a result, speedy and tin...
Good Rugged, waterproof shell, Compact size, Not wildly expensive, given the capacity, One of few USB 3.1 Gen 2-compliant external drives you can buy, Slight speed edge if used with USB 3.1 Gen 2...
Bad Only available in one capacity (for now), Performs well, but not much of a jump beyond USB 3.0 external SSDs...
Bottom line The ADATA SE730 external SSD is durable, fast, and compact, making it a terrific portable storage device. We can't wait for it in a higher capacity. Read More...
80%
techspot.com
Updated:
2018-02-09 02:45:54
"An external SSD that can beat Samsung T3," read the title of an email that I recently received. Curious, of course, I investigated further to find that ADATA was behind the bold claim. Its purported 'T3 destroyer' was also the smallest external SSD you c...
Good Compact enclosure that's water/dust/shockproof. Strong single large file download speeds.
Bad A bit slower, pricier and cheaper feeling than Samsung's T3, which also comes in more capacities.
Bottom line We're not sure what to make of ADATA's new portable SSD. The company came out swinging with claims of its drive being faster and better than Samsung's T3 series. That's a tall order and they ultimately fell short on delivery.Perhaps the biggest issue...
70%
pcmag.com
Updated:
2018-02-09 02:45:57
To delete, or not to delete? Thanks to external drives, this has been an obsolete question for some time. These days the real conundrum is deciding which one best fits your needs and budget. The Adata SE730 External SSD ($149.99) packs 250GB of storage in...
Good Incredibly lightweight and compact, Dust-, water-, and shockproof, Can be used with phones and tablets, Reasonable price...
Bad Slow transfer rates over USB 3,0 for an SSD, USB cable catches on port cover's lip, USB-C–to–USB-C cable not included...
Bottom line The Adata SE730 is a compact, ruggedized solid-state drive that delivers speedy transfers over USB-C. But its design is a little fussy and it doesn't come with a USB-C-to-USB-C cable...
70%
thessdreview.com
Updated:
2018-02-09 02:46:02
The same can be said of portable storage, and where just yesterday larger external hard drives were the norm, today we have pocket SSDs that have amazing capacity, and are about the size of an open SD card case. Our report today examines the ADATA SE730 4...
Bottom line On receipt of the ADATA SE730 at our office, we were a bit confused in first learning that this external SSD is only 250GB, and more importantly, that it is only available at this capacity. It seems that ADATA took the other fork in the road when most man...
73%
anandtech.com
Updated:
2018-02-09 02:46:02
We have seen rapid developments in flash technology over the last few years. Performance has been going up at one end (with various new options for interfacing with the host), but, the costs have also been driven down at the other end of the spectrum. The...
0%
pcmag.com
Updated:
2018-08-30 07:55:25
Rugged, portable, and trendy, external solid-state drives (SSDs) are the obvious path these days to netting fast extra storage for your PC or Mac. And although it's not nearly the household name that SSD giant Samsung is, ADATA offers external drives that...
Good Spiffy look, Pocket-size, all-metal shell, USB Type-C interface at both ends of cable, Fast performance, Resists water, dirt, and dust...
Bad Storage space tops out at 512GB, Not appreciably faster than USB 3,1 Gen 1 external SSDs...
Bottom line The chic, compact ADATA SE730H External SSD delivers speedy data transfers over USB Type-C—and you can dunk it or drop it as much as you like...
80%
thinkcomputers.org
Updated:
2018-08-30 07:55:30
Fast portable storage is something that more and more people are starting to need. With file sizes of photos, video, and other content getting bigger we want fast storage to not only transfer these files between PCs, but to also view and work on large fil...
Good Small and compact, Very fast, IP68 dust and waterproof, Military-grade shockproof...
Bad Only comes with a Type-C cable, Waterproofing only works when compartment is closed...
Bottom line I seriously love these little external solid state drives. First off they give you awesome capacities in such a small form factor. Being so small they are easy to throw in your pocket, backpack, or laptop bag. Also being so small they are perfect for trav...
90%
storagereview.com
Updated:
2018-08-30 07:55:37
ADATA has released the SE730H, the company's most compact portable SSD to date. Improved in every way over previous drives, the SE730H is a high-performing portable drive that now leverages 3D TLC NAND. In total, this allows for lower cost per gigabyte, m...
Good Excellent performance, Solid metal build with a slick design, Unique cover seal protects against the elements...
Bad Water-proof capabilities depends on side cover...
Bottom line With its solid design and excellent performance, the tiny SE730H is an impressive release by ADATA and makes a great companion for the professional on the go...
0%
Techreport.com
Updated:
2019-12-12 08:08:37
The TR storage labs have seen an influx of external drives of late. In the last couple of months, we reviewed Adata's nigh-indestructible SD700 and Samsung's blazing-fast Portable SSD T5. Today, we've got a drive that seeks to combine the best parts of ea...
Bottom line We were quite taken with Adata's weather-resistant SD700 when it graced our test bench, but that drive couldn't compete with the incredible speeds and absurdly small footprint of Samsung's T5 portables. With the SE730H, however, Adata has closed the perf...
0%