More>>>
Short summary description ADATA 8GB Sport Series S701 USB flash drive USB Type-A 2.0 Blue:
This short summary of the ADATA 8GB Sport Series S701 USB flash drive USB Type-A 2.0 Blue data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 8GB Sport Series S701, 8 GB, USB Type-A, 2.0, 11 g, Blue
Long summary description ADATA 8GB Sport Series S701 USB flash drive USB Type-A 2.0 Blue:
This is an auto-generated long summary of ADATA 8GB Sport Series S701 USB flash drive USB Type-A 2.0 Blue based on the first three specs of the first five spec groups.
ADATA 8GB Sport Series S701. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 11 g. Product colour: Blue