Long product name ADATA 8GB Sport Series RB19 USB flash drive USB Type-A 2.0 Green
:
8GB Sport Series RB19 Green
The long product name of ADATA 8GB Sport Series RB19 USB flash drive USB Type-A 2.0 Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8GB Sport Series RB19 Green
More>>>
Short summary description ADATA 8GB Sport Series RB19 USB flash drive USB Type-A 2.0 Green:
This short summary of the ADATA 8GB Sport Series RB19 USB flash drive USB Type-A 2.0 Green data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 8GB Sport Series RB19, 8 GB, USB Type-A, 2.0, Cap, 19 g, Green
Long summary description ADATA 8GB Sport Series RB19 USB flash drive USB Type-A 2.0 Green:
This is an auto-generated long summary of ADATA 8GB Sport Series RB19 USB flash drive USB Type-A 2.0 Green based on the first three specs of the first five spec groups.
ADATA 8GB Sport Series RB19. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 19 g. Product colour: Green