location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ADATA 32GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA Check ‘ADATA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB Sport Series RB19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARB19-32G-ROR
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘ADATA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2019 07:43:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ADATA 32GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB USB Type-A 2.0
  • - Form factor: Cap
  • - Orange
Long product name ADATA 32GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange :
The long product name of ADATA 32GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB Sport Series RB19 Orange
More>>>
Short summary description ADATA 32GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange:
This short summary of the ADATA 32GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange data-sheet is auto-generated and uses the product title and the first six key specs.

ADATA 32GB Sport Series RB19, 32 GB, USB Type-A, 2.0, Cap, 19 g, Orange

Long summary description ADATA 32GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange:
This is an auto-generated long summary of ADATA 32GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange based on the first three specs of the first five spec groups.

ADATA 32GB Sport Series RB19. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 19 g. Product colour: Orange

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:07:05
Uk has collected 4 expert reviews for ADATA 32GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-04 00:46:46
How many two, four or six gigabyte hard drives do you have lying around? If you are, in any way, an enthusiast who doesn’t like to throw things out, you probably have enough to count on two hands. I think it might be time to throw those old dinosaur...
Good Compact, Waterproof, Shock Resistant, 4GB of Storage, Good Transfer Rates...
Bad Only Two Colors Available, Does Not Float...
Bottom line So you think you’re a Guru and it’s you who your friends call to fix their computer problems, but how do you think it looks when you have to lug fifty pounds of equipment with you every time you venture over their house? Today, portability is...
0%
techpowerup.com
Updated:
2011-07-30 01:07:05
A-DATA is expanding their rugged flash memory line-up with the RB19. It features a thick rubber casing and is not just water resistant, but completely water proof. The green/gray USB stick looks quite nice and does have a very solid impression. We benc...
Good Waterproof, Rugged design, Supports Vista ReadyBoost, Appropriate read performance, Lifetime warranty, Lightweight...
Bad Low write performance...
Bottom line The A-DATA RB19 is not the fastest drive of the bunch. The write speeds are actually quite low, but performance is definitely not the reason why you want this flash device. The rugged design and real water proof casing make the RB19 the perfect choice...
88%