Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ADATA 16GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB Sport Series RB19
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARB19-16G-ROR
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5183
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 27 Feb 2019 07:39:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name ADATA 16GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange :
The short editorial description of ADATA 16GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange

16GB Sport Series RB19 Orange
More>>>
Short summary description ADATA 16GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange:
This short summary of the ADATA 16GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange data-sheet is auto-generated and uses the product title and the first six key specs.

ADATA 16GB Sport Series RB19, 16 GB, USB Type-A, 2.0, Cap, 19 g, Orange

Long summary description ADATA 16GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange:
This is an auto-generated long summary of ADATA 16GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange based on the first three specs of the first five spec groups.

ADATA 16GB Sport Series RB19. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 19 g. Product colour: Orange

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:07:01
Uk has collected 4 expert reviews for ADATA 16GB Sport Series RB19 USB flash drive USB Type-A 2.0 Orange and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:07:01
Nl heeft 4 proffesionele recensies verzameld voor ADATA 16GB Sport Series RB19 USB flash drive USB Type-A 2.0 Oranje. Het gemiddelde van deze proffesionele recensies is 84 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:07:01
Fr a recueilli 4 avis d’experts pour ADATA 16GB Sport Series RB19 lecteur USB flash 16 Go USB Type-A 2.0 Orange et la note moyenne est de 84 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:07:01
De hat 4 Expertenmeinungen über ADATA 16GB Sport Series RB19 USB-Stick USB Typ-A 2.0 Orange eingeholt. Das duchschnittliche Epertenrating ist 84 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:07:01
Testseek ha raccolto 4 recensioni da parte di esperti per ADATA 16GB Sport Series RB19 unità flash USB USB tipo A 2.0 Arancione e la valutazione media da parte degli esperti è di 84 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:07:01
Es ha coleccionado 4 opiniones de expertos para ADATA 16GB Sport Series RB19 unidad flash USB USB tipo A 2.0 Naranja y la calificación media es 84 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:07:01
Dk har samlet 4 ekspertanmeldelser for ADATA 16GB Sport Series RB19 USB-nøgle USB Type-A 2.0 Orange og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:07:01
Se har samlat in 4 experttester för ADATA 16GB Sport Series RB19 USB-sticka USB Type-A 2.0 Orange och det genomsnittliga betyget är 84 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
84%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-04 00:47:02
How many two, four or six gigabyte hard drives do you have lying around? If you are, in any way, an enthusiast who doesn’t like to throw things out, you probably have enough to count on two hands. I think it might be time to throw those old dinosaur...
Good Compact, Waterproof, Shock Resistant, 4GB of Storage, Good Transfer Rates...
Bad Only Two Colors Available, Does Not Float...
Bottom line So you think you’re a Guru and it’s you who your friends call to fix their computer problems, but how do you think it looks when you have to lug fifty pounds of equipment with you every time you venture over their house? Today, portability is...
0%
Tweak.dk
Updated:
2011-07-30 01:07:01
Vi har tidligere haft produkter fra A-data, og endnu engang er det et produkt fra deres My flash serie. Det handler sig om USB.2.0 Flash Drive – RB19 som fås i størrelserne 512MB, 1GB, 2GB, 4GB og 8GB. Desuden fås den i farverne sort...
Good Modstandsdygtig, Ingen drivere...
Bad Ingen bærestrop, Ydelsen...
Bottom line Med RB19 harA-data formået at skabe en USB-Flash disk som er velegnet til idrætsudøvere, men også folk i hverdagen som ikke lige har tiden til at passe på et USB stik, f.eks på en byggeplads eller lignende. A-data lovede en v...
80%
techpowerup.com
Updated:
2011-07-30 01:07:00
A-DATA is expanding their rugged flash memory line-up with the RB19. It features a thick rubber casing and is not just water resistant, but completely water proof. The green/gray USB stick looks quite nice and does have a very solid impression. We benc...
Good Waterproof, Rugged design, Supports Vista ReadyBoost, Appropriate read performance, Lifetime warranty, Lightweight...
Bad Low write performance...
Bottom line The A-DATA RB19 is not the fastest drive of the bunch. The write speeds are actually quite low, but performance is definitely not the reason why you want this flash device. The rugged design and real water proof casing make the RB19 the perfect choice...
88%
Show all
Customer service details