Long product name ADATA 2GB Classic Series PD9 USB flash drive USB Type-A 2.0 Black
:
Classic Series PD9 Flash Drive 2GB
The long product name of ADATA 2GB Classic Series PD9 USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Classic Series PD9 Flash Drive 2GB
More>>>
Short summary description ADATA 2GB Classic Series PD9 USB flash drive USB Type-A 2.0 Black:
This short summary of the ADATA 2GB Classic Series PD9 USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 2GB Classic Series PD9, 2 GB, USB Type-A, 2.0, Black
Long summary description ADATA 2GB Classic Series PD9 USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of ADATA 2GB Classic Series PD9 USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.
ADATA 2GB Classic Series PD9. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0. Product colour: Black