Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB USB Type-A 2.0
- - Form factor: Cap
- - Blue
Long product name ADATA 32GB Sport Series PD16 USB flash drive USB Type-A 2.0 Blue
:
32GB Sport Series PD16 Blue
The long product name of ADATA 32GB Sport Series PD16 USB flash drive USB Type-A 2.0 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
32GB Sport Series PD16 Blue
More>>>
Short summary description ADATA 32GB Sport Series PD16 USB flash drive USB Type-A 2.0 Blue:
This short summary of the ADATA 32GB Sport Series PD16 USB flash drive USB Type-A 2.0 Blue data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA 32GB Sport Series PD16, 32 GB, USB Type-A, 2.0, Cap, 19 g, Blue
Long summary description ADATA 32GB Sport Series PD16 USB flash drive USB Type-A 2.0 Blue:
This is an auto-generated long summary of ADATA 32GB Sport Series PD16 USB flash drive USB Type-A 2.0 Blue based on the first three specs of the first five spec groups.
ADATA 32GB Sport Series PD16. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 19 g. Product colour: Blue