Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ADATA C702 USB flash drive 16 GB USB Type-A 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C702
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC702-16G-RBK
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5535
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 27 Feb 2019 07:43:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name ADATA C702 USB flash drive 16 GB USB Type-A 2.0 Black :
The short editorial description of ADATA C702 USB flash drive 16 GB USB Type-A 2.0 Black

16GB Classic Series C702 Black
More>>>
Short summary description ADATA C702 USB flash drive 16 GB USB Type-A 2.0 Black:
This short summary of the ADATA C702 USB flash drive 16 GB USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ADATA C702, 16 GB, USB Type-A, 2.0, 12 g, Black

Long summary description ADATA C702 USB flash drive 16 GB USB Type-A 2.0 Black:
This is an auto-generated long summary of ADATA C702 USB flash drive 16 GB USB Type-A 2.0 Black based on the first three specs of the first five spec groups.

ADATA C702. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Weight: 12 g. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:06:35
Uk has collected 3 expert reviews for ADATA C702 USB flash drive 16 GB USB Type-A 2.0 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:06:36
Nl heeft 3 proffesionele recensies verzameld voor ADATA C702 USB flash drive 16 GB USB Type-A 2.0 Zwart. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:06:35
Fr a recueilli 3 avis d’experts pour ADATA C702 lecteur USB flash 16 Go USB Type-A 2.0 Noir et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:06:35
De hat 3 Expertenmeinungen über ADATA C702 USB-Stick 16 GB USB Typ-A 2.0 Schwarz eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:06:35
Testseek ha raccolto 3 recensioni da parte di esperti per ADATA C702 unità flash USB 16 GB USB tipo A 2.0 Nero e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:06:35
Es ha coleccionado 3 opiniones de expertos para ADATA C702 unidad flash USB 16 GB USB tipo A 2.0 Negro y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:06:36
Dk har samlet 3 ekspertanmeldelser for ADATA C702 USB-nøgle 16 GB USB Type-A 2.0 Sort og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:06:36
Se har samlat in 3 experttester för ADATA C702 USB-sticka 16 GB USB Type-A 2.0 Svart och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
overclockersclub.com
Updated:
2011-11-04 00:46:39
It wasnt that long ago that when you needed to transfer files from one computer to another you had to use the trusty old 1.44MB High Density, Double Sided floppy disk. Yeah, you know what I am talking about, this just shows how old I am. Well those d...
Good Up to 16GB capacity, High speed transfers, Small and lightweight, Support Windows ReadyBoost, Retractable USB Connector...
Bad No accessories included, No software/encryption included...
Bottom line I must say I am amazed on how well the ADATA C702 performed. It offers blazing fast speeds and high capacities for not a lot of money. At about $70 for 16GB of portable storage thats a deal. The C702 outperformed other drives in its class in all of...
0%
tweakpc.de
Updated:
2011-07-30 01:06:35
Mittlerweile gibt es sie wie Sand am Meer. Allein hierzulande bieten über 70 Hersteller mehrere Hundert USB-Stick-Modelle an. Und dabei sind die verschiedenen Kapazitäten und die NoName-Angebote gar nicht mal mit eingerechnet. Ebensowenig wie die ganze...
0%
OCModShop
Updated:
2011-07-30 01:06:35
Its absolutely amazing that flash drives have surpassed the capacity of hard drives from 10 years ago. I mean, you can now attach 10 times more data to your keychain than you could fit into the average Windows 95 PC. Back then, if you were an uber-...
Bottom line As weve discovered with other USB drive testing, the throughput varies on your motherboards chipset and drivers. During our testing, it became evident that the A-Data C702 16GB drive had better-than-average read speed, but only slightly better-than...
80%
Show all
Customer service details