Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 GB DDR3 1333 MHz
- - 240-pin DIMM 1 x 2 GB
- - CAS latency: 9
Long product name ADATA DDR3 1333MHZ 2GB memory module 1 x 2 GB
:
DDR3, 1333MHZ, 2GB
The long product name of ADATA DDR3 1333MHZ 2GB memory module 1 x 2 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DDR3, 1333MHZ, 2GB
More>>>
Short summary description ADATA DDR3 1333MHZ 2GB memory module 1 x 2 GB:
This short summary of the ADATA DDR3 1333MHZ 2GB memory module 1 x 2 GB data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA DDR3 1333MHZ 2GB, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM
Long summary description ADATA DDR3 1333MHZ 2GB memory module 1 x 2 GB:
This is an auto-generated long summary of ADATA DDR3 1333MHZ 2GB memory module 1 x 2 GB based on the first three specs of the first five spec groups.
ADATA DDR3 1333MHZ 2GB. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9