Long product name ADATA DDR2 800MHZ 1GB memory module 1 x 1 GB
:
DDR2, 800MHZ, 1GB
The long product name of ADATA DDR2 800MHZ 1GB memory module 1 x 1 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DDR2, 800MHZ, 1GB
More>>>
Short summary description ADATA DDR2 800MHZ 1GB memory module 1 x 1 GB:
This short summary of the ADATA DDR2 800MHZ 1GB memory module 1 x 1 GB data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA DDR2 800MHZ 1GB, 1 GB, 1 x 1 GB, DDR2, 800 MHz, 240-pin DIMM
Long summary description ADATA DDR2 800MHZ 1GB memory module 1 x 1 GB:
This is an auto-generated long summary of ADATA DDR2 800MHZ 1GB memory module 1 x 1 GB based on the first three specs of the first five spec groups.
ADATA DDR2 800MHZ 1GB. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 6