Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ADATA S599 128GB Black external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S599
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870-512
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11716
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name ADATA S599 128GB Black external hard drive :
The short editorial description of ADATA S599 128GB Black external hard drive

S599, SSD, 128GB
More>>>
Short summary description ADATA S599 128GB Black external hard drive:
This short summary of the ADATA S599 128GB Black external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA S599, 128 GB, 2.5", Black
Long summary description ADATA S599 128GB Black external hard drive :

ADATA S599. Hard drive capacity: 128 GB, Hard drive size: 2.5". Colour of product: Black

This is an auto-generated long summary of ADATA S599 128GB Black external hard drive based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30
Testseek has collected 25 expert reviews for ADATA S599 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tweaktown.com
Updated:
2014-04-27
We managed to get the first review of a SandForce SF-1200 product out before anyone else when the went up just last week. At the time we were planning on the A-DATA S599 arriving before the Corsair drive which came in unannounced and was a great s...
Bottom line Is the A-DATA S599 100GB SSD the new performance leader? That question really depends on what you are doing with the drive. If you are like most solid state drive users then your SSD is the home of your operating system. This is pretty much the est...
94%
tweaktown.com
Updated:
2014-04-27
The was the second SandForce SSD we tested, but that was all the way back in March. Quite a lot has changed since then with all of the SandForce partners; the products are now more refined and the competition of a saturated market has led to more v...
Bottom line Many things have changed since we first started testing SandForce based products in our lab. At one time we were talking about 100GB SF-1200 drives costing up to 600 USD, but that was quickly reduced to 400 then 300 and now pricing for the new 120GB...
92%
kitguru.net
Updated:
2011-10-14
It would be fair to say that ADATA aren’t known as one of the more established SSD brands however they have had a range of SandForce powered units in retail for some time now. Today we are testing their 256GB SSD and will be putting it through many...
85%
pcadvisor.co.uk
Updated:
2012-02-02
The benefits of solid-state storage are plain to see, but even at today’s price levels, it’s not the cheapest way to hold data on your PC. Hard disk prices are currently high, though, and if you look around you can find smaller capacity drives for well...
Bottom line The A-DATA S599 64GB is large enough as a boot drive for Windows PCs, or could be used to speed up and quieten down a laptop. To stay competitive against the likes of Corsair’s Force Series 3, for example, it needs to drop its price by at least £30 in...
60%
tweaktown.com
Updated:
2014-04-27
There is no doubt that the hottest solid state drives on the market right now are those that use the new SandForce SF-1200 controller. Back in January we were starting to get our first look at SandForce products and were even lead to believe those p...
Bottom line RAID isn’t for everyone, but nearly everyone has the ability to use this as another tool to achieving better system performance. Intel and AMD have been giving this capability away in their chipsets for a few years now and it is even found in many o...
0%
Show all