location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ADATA S596 external hard drive 256 GB 2.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA Check ‘ADATA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S596
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870-506
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘ADATA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name ADATA S596 external hard drive 256 GB 2.5" Black :
The long product name of ADATA S596 external hard drive 256 GB 2.5" Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

S596, TURBO SSD, 256GB
More>>>
Short summary description ADATA S596 external hard drive 256 GB 2.5" Black:
This short summary of the ADATA S596 external hard drive 256 GB 2.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

ADATA S596, 256 GB, 2.5", Black

Long summary description ADATA S596 external hard drive 256 GB 2.5" Black:
This is an auto-generated long summary of ADATA S596 external hard drive 256 GB 2.5" Black based on the first three specs of the first five spec groups.

ADATA S596. HDD capacity: 256 GB, HDD size: 2.5". Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 21:57:10
Uk has collected 15 expert reviews for ADATA S596 external hard drive 256 GB 2.5" Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2013-11-01 21:57:01
Being an early adopter of new technology can mean getting your fingers burned. So it was for the buyers of early solid state drives (SSDs) based on JMicron flash memory controllers. Their digits were scalded to the third degree.The problem was stuttery...
Good Great all-round specification, including USB port, Strong application performance...
Bad Some anomalies in synthetic tests
, Long term performance an unknown...
80%
tweaktown.com
Updated:
2014-12-18 03:58:50
When it comes to SSD controllers, JMicron doesn’t have the best reputation. The first affordable, consumer focused SSDs were built using controllers from JMicron and set the industry back just as it was starting to take off. Those cacheless drives e...
Bottom line Off the record, I’ve stated on a few occasions that JMicron has the very best sales team in the SSD market. I guess that’s on the record, though, and since I said it I will have to explain it. JMicron is the only company that failed to deliver a qua...
77%
tweaktown.com
Updated:
2013-11-01 21:57:02
When it comes to SSD controllers, JMicron doesn’t have the best reputation. The first affordable, consumer focused SSDs were built using controllers from JMicron and set the industry back just as it was starting to take off. Those cacheless drives e...
Bottom line Off the record, I’ve stated on a few occasions that JMicron has the very best sales team in the SSD market. I guess that’s on the record, though, and since I said it I will have to explain it. JMicron is the only company that failed to deliver a qua...
77%
Bit-Tech.net
Updated:
2013-11-01 21:57:03
TBA As it was the first to market with JMicron's JMF612 chipset earlier this year, ADATA has updated its S596 SSD with the more recent 616 controller chip and tacked on a fancy 'Turbo' suffix to the name to let us know it's, well, .The JMF616 build...
Bottom line We didn't expect the ADATA S596 Turbo to break any records, but it was surprisingly fast in the AS SSD tests, where SandForce's DuraWrite compression technology isn't a factor, even if the drive didn't handle the compressible data of ATTO especially well...
70%
legitreviews.com
Updated:
2013-11-01 21:57:04
ADATA is well-known in the industry for their memory products and offer a fairly diverse lineup of products from RAM to flash drives. Founded in 2001, they have recently begun their foray into Solid State Drive (SSD) storage and asked us to evaluate...
Bottom line The ADATA S596 is a very capable SSD and one of the better performing JMicron drives we've tested. Having the flexibility of accessing data via the USB 2.0 interface gives it an edge over drives missing this feature...
0%
Computerpoweruser.com
Updated:
2013-11-01 21:57:06
The A-Data S596 is built around a JMicron controller and is outfitted with 128MB of cache. Performance was in line with WD’s offering, but its warranty is only two years. But with a sub-$300 price tag, handy built-in features, and a firmware update on the way, this...
80%
MotherBoards.org
Updated:
2013-11-01 21:57:07
Solid State Dries have replaced Hard Disks on many computers due to the increased speeds that the drive provides over the traditional Hard disk gives the ultimate in performance in computers that take the modern computer to the next level. One issue wi...
Bottom line For those wanting the fastest SSD drive on the planet, well the A-DATA has decent performance solidly scoring near on par with some of the other drives I have tested. The A-DATA S596 drive does have the distinction of the ability to run using a USB 2.0...
0%
Bit-Tech.net
Updated:
2013-11-01 21:57:08
2009 has been a both a fantastic and frustrating year for the SSD market, with the technology behind these most desirable of drives advancing significantly to now offer a genuinely superior alternative to even multi-drive RAID setups. The Indilinx co...
Bottom line While we’re not quite able to give the JMicron 612 a fully clean bill of health at this pre-release stage, there are nevertheless a lot of positives to take from our first experience with JMicron’s new drive controller in the Adata S596. First...
0%