Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ADATA S596 64GB Black external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S596
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870-504
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11534
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name ADATA S596 64GB Black external hard drive :
The short editorial description of ADATA S596 64GB Black external hard drive

S596, TURBO SSD, 64GB
More>>>
Short summary description ADATA S596 64GB Black external hard drive:
This short summary of the ADATA S596 64GB Black external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA S596, 64 GB, 2.5", Black
Long summary description ADATA S596 64GB Black external hard drive :

ADATA S596. Hard drive capacity: 64 GB, Hard drive size: 2.5". Colour of product: Black

This is an auto-generated long summary of ADATA S596 64GB Black external hard drive based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01
Testseek has collected 15 expert reviews for ADATA S596 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2013-11-01
Being an early adopter of new technology can mean getting your fingers burned. So it was for the buyers of early solid state drives (SSDs) based on JMicron flash memory controllers. Their digits were scalded to the third degree.The problem was stuttery...
Good Great all-round specification, including USB port, Strong application performance...
Bad Some anomalies in synthetic tests
, Long term performance an unknown...
80%
tweaktown.com
Updated:
2014-12-18
When it comes to SSD controllers, JMicron doesn’t have the best reputation. The first affordable, consumer focused SSDs were built using controllers from JMicron and set the industry back just as it was starting to take off. Those cacheless drives e...
Bottom line Off the record, I’ve stated on a few occasions that JMicron has the very best sales team in the SSD market. I guess that’s on the record, though, and since I said it I will have to explain it. JMicron is the only company that failed to deliver a qua...
77%