Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ADATA NH01 320GB 320GB Black external hard drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NH01 320GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870-100
Category
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12265
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 14 Dec 2017 19:13:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name ADATA NH01 320GB 320GB Black external hard drive :
The short editorial description of ADATA NH01 320GB 320GB Black external hard drive

NH01 320GB, USB 3.0, 6.35 cm (2.5 ")
More>>>
Short summary description ADATA NH01 320GB 320GB Black external hard drive:
This short summary of the ADATA NH01 320GB 320GB Black external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
ADATA NH01 320GB, 320 GB, 2.5", USB powered, Black
Long summary description ADATA NH01 320GB 320GB Black external hard drive :

ADATA NH01 320GB. Hard drive capacity: 320 GB, Hard drive size: 2.5". USB powered. Colour of product: Black

This is an auto-generated long summary of ADATA NH01 320GB 320GB Black external hard drive based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30
Testseek has collected 15 expert reviews for ADATA NH01 320GB and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-07-30
The 500GB NH01 Nobility isn't the first portable USB3 disk we've seen – that honour goes to the LaCie 500GB Rugged USB3. While The Rugged costs £129, or a high 26p per gigabyte, the Nobility costs just 15p per gigabyte, which is little more than a USB2...
Bottom line The Nobility is surprisingly cheap for a USB3 disk and is very fast too...
100%
tweaktown.com
Updated:
2014-05-25
When you think of A-DATA, in the past you would have only thought about memory modules and maybe some fancy looking cartoon character pen drives. These days the Taiwanese memory making company has really started to spread its wings into more than j...
Bottom line When you think of A-DATA, in the past you would have only thought about memory modules and maybe some fancy looking cartoon character pen drives. These days the Taiwanese memory making company has really started to spread its wings into more than j...
90%
pcadvisor.co.uk
Updated:
2011-07-30
Product Code: ANH01-640GU3-CBK The ADATA NH01 Nobility is a portable hard drive with 640GB capacity and sporting a very fast USB 3 connection Portable hard drives are a great way to carry around huge amounts of data. Unfortunately, getting that data...
Bottom line As with similar desktop drives we’ve seen with USB 3.0, the ADATA Nobility NH01 is capable of staggeringly fast data transfers. Our only small quibble is the use of a 5400rpm drive here, when slightly faster 7200rpm drives could now be taken advantage...
80%
pcpro.co.uk
Updated:
2011-07-30
Adata isn’t a huge name in external storage. But USB 3 drives are becoming a commodity, so it’s not unreasonable to think a small Taiwanese manufacturer might challenge the more established manufacturers. Indeed, first impressions are positive. The NH0...
Bottom line The grand name belies an affordable, functional drive that’s neither very fast nor feature-packed...
50%
tomshardware.co.uk
Updated:
2011-07-30
The first USB 3.0-based external hard drives aim at eliminating the USB 2.0 bottleneck (that hovered around 30 MB/s) with enough bandwidth to outperform the fastest mechanical disks. A-Data, Buffalo, and WD do battle for maximum performance. USB 3.0 ha...
0%
Show all