location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ADATA SH93 750GB external hard drive 2.5" Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA Check ‘ADATA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH93 750GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870-041
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘ADATA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name ADATA SH93 750GB external hard drive 2.5" Red :
The long product name of ADATA SH93 750GB external hard drive 2.5" Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SH93 750GB, USB 2.0, 2.5"
More>>>
Short summary description ADATA SH93 750GB external hard drive 2.5" Red:
This short summary of the ADATA SH93 750GB external hard drive 2.5" Red data-sheet is auto-generated and uses the product title and the first six key specs.

ADATA SH93 750GB, 750 GB, 2.5", Red

Long summary description ADATA SH93 750GB external hard drive 2.5" Red:
This is an auto-generated long summary of ADATA SH93 750GB external hard drive 2.5" Red based on the first three specs of the first five spec groups.

ADATA SH93 750GB. HDD capacity: 750 GB, HDD size: 2.5". Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 01:11:42
Uk has collected 9 expert reviews for ADATA SH93 750GB external hard drive 2.5" Red and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tbreak.ae
Updated:
2016-12-27 14:23:17
The A-DATA SH93 is one of those portable drives that you wont mind taking with you when you go off-loading. It can survive quite a bumps and some water. We received the 250GB version from A-DATA some time back that came nicely packaged in a Yellow box...
Bottom line Although the performance is average, the SH93 can certainly take a beating. This one is for the adventure lovers. The A-DATA SH93 is one of those portable drives that you wont mind taking with you when you go off-loading. It can survive quite a bumps...
70%
tweaktown.com
Updated:
2016-12-27 14:23:17
We were first sent the SH93 320GB yellow waterproof and shock resistant portable HDD for video review two weeks ago or more, but on first attempt we managed to kill the device by getting a little too excited with it. We are back with our second at...
Bottom line We were first sent the SH93 320GB yellow waterproof and shock resistant portable HDD for video review two weeks ago or more, but on first attempt we managed to kill the device by getting a little too excited with it. We are back with our second at...
87%
tomshardware.com
Updated:
2011-07-30 01:11:41
If you're the sort of power user who's hard on technology, especially out in the field, then ruggedized mobile storage might be apropos. Today...
Bottom line The ruggedized drives from A-Data and Hitachi are a bit larger than most other 2.5” portable drives, as they have to accommodate mechanisms for cable management and additional rubber cushion crush zones. Our 500GB capacities are sufficient for most...
0%
notebookreview.com
Updated:
2011-07-30 01:11:41
External hard drives are the perfect solution for people who need more storage in addition to what is included inside your laptop. Not only do external hard drives provide space for your music library, but you can use them to backup you main hard dr...
Good Very small and attractive, Durable rubberized coating, Solid performance...
Bad Not as rugged as it could be...
Bottom line The A-DATA SH93 is an attractive and durable external drive with good build quality and solid performance. That said, we can't help but question the true durability of this drive. The SH93 is only rated as "waterproof" when the drive is not in use and the USB port is sealed with the built-in port plug. When A-DATA includes fine print on their website telling you not to splash the drive on purpose...
80%
techspot.com
Updated:
2011-07-30 01:11:41
While commonly overlooked, regular backups is one of the most sensible tasks one should perform when it comes to personal computing. Without the help of a secondary storage device or some sort of remote backup strategy, chances of recovering data shoul...
Bottom line Over the years the portable hard drive market has become increasingly competitive and somewhat overcrowded. A quick search at Newegg.com reveals around 50 portable 500GB hard drives based on the 2.5" form factor, with half of them priced at around $10...
0%
tbreak.com
Updated:
2011-07-30 01:11:41
The A-DATA SH93 is one of those portable drives that you wont mind taking with you when you go off-loading. It can survive quite a bumps and some water. We received the 250GB version from A-DATA some time back that came nicely packaged in a Yellow box...
Bottom line Although the performance is average, the SH93 can certainly take a beating. This one is for the adventure lovers. The A-DATA SH93 is one of those portable drives that you wont mind taking with you when you go off-loading. It can survive quite a bumps...
70%
tweaktown.com
Updated:
2011-07-30 01:11:42
We were first sent the SH93 320GB yellow waterproof and shock resistant portable HDD for video review two weeks ago or more, but on first attempt we managed to kill the device by getting a little too excited with it. We are back with our second at...
Bottom line We were first sent the SH93 320GB yellow waterproof and shock resistant portable HDD for video review two weeks ago or more, but on first attempt we managed to kill the device by getting a little too excited with it. We are back with our second at...
87%
geardiary.com
Updated:
2011-07-30 01:11:42
A-DATA recently announced the release of a waterproof and shock resistant hard drive. The sh93 Incorporates rubber and plastic along with special cushion materials that allow it to withstand a 1M waterproof test for 30 minutes and military standard...
0%