location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ADATA CH94 320GB external hard drive 2.5" Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ADATA Check ‘ADATA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CH94 320GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870-000
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘ADATA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ADATA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:50:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name ADATA CH94 320GB external hard drive 2.5" Pink :
The long product name of ADATA CH94 320GB external hard drive 2.5" Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CH94 320GB, 2.5” , USB 2.0
More>>>
Short summary description ADATA CH94 320GB external hard drive 2.5" Pink:
This short summary of the ADATA CH94 320GB external hard drive 2.5" Pink data-sheet is auto-generated and uses the product title and the first six key specs.

ADATA CH94 320GB, 320 GB, 2.5", Pink

Long summary description ADATA CH94 320GB external hard drive 2.5" Pink:
This is an auto-generated long summary of ADATA CH94 320GB external hard drive 2.5" Pink based on the first three specs of the first five spec groups.

ADATA CH94 320GB. HDD capacity: 320 GB, HDD size: 2.5". Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-09-13 14:26:03
Uk has collected 2 expert reviews for ADATA CH94 320GB external hard drive 2.5" Pink but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%